PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1723014

Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1377-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1377-ND
Terminal Blocks - Wire to Board 277-1377-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 2482371 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
2482371
PCB Terminal Blocks 2482371
Phoenix Contact 1723014

Phoenix Contact 1723014

Supplier's Site
Fixed Terminal Blocks - 1723014 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1723014
Fixed Terminal Blocks 1723014
Fixed Terminal Blocks 2P 5.08mm 90DEG

Fixed Terminal Blocks 2P 5.08mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1377-ND 2482371 1723014
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Features Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 6 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data