PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1722066

Description
TERM BLOCK HDR 10POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 10POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1722066-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1722066-ND
Terminal Blocks - Headers, Plugs and Sockets 1722066-ND
TERM BLOCK HDR 10POS 3.81MM

TERM BLOCK HDR 10POS 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks 10 Pos 3.81mm pitch Through Hole Header - 629-1722066 - Utmel Electronic Limited
Hong Kong, China
Pluggable Terminal Blocks 10 Pos 3.81mm pitch Through Hole Header
629-1722066
Pluggable Terminal Blocks 10 Pos 3.81mm pitch Through Hole Header 629-1722066
Pluggable Terminal Blocks 10 Pos 3.81mm pitch Through Hole Header

Pluggable Terminal Blocks 10 Pos 3.81mm pitch Through Hole Header

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks
Product Number 1722066-ND 629-1722066
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks 10 Pos 3.81mm pitch Through Hole Header
Mounting Options PCB Through Hole
Termination Options Solder
Approvals RoHS Compliant
Terminal Block Type Single Feed Through Header, Male Pins, Shrouded (4 Side)
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.152 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Through terminal block - 2000-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details