PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1721346

Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5861-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5861-ND
Terminal Blocks - Wire to Board 277-5861-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
TERM BLK 3POS SIDE ENTRY 5MM PCB - 629-1721346 - Utmel Electronic Limited
Hong Kong, China
TERM BLK 3POS SIDE ENTRY 5MM PCB
629-1721346
TERM BLK 3POS SIDE ENTRY 5MM PCB 629-1721346
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Supplier's Site
Fixed Terminal Blocks - 1721346 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1721346
Fixed Terminal Blocks 1721346
Fixed Terminal Blocks 3P 5mm

Fixed Terminal Blocks 3P 5mm

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5861-ND 629-1721346 1721346
Product Name Terminal Blocks - Wire to Board TERM BLK 3POS SIDE ENTRY 5MM PCB Fixed Terminal Blocks
Mounting Options PCB Through Hole PCB
Features High Wire Entry Level
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.21 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Blocks - Wire to Board - 2946-2060-452/998-404CT-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
View Details
3 suppliers