PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1719383

Description
TERM BLK 9P TOP ENTRY 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 9P TOP ENTRY 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1719383-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1719383-ND
Terminal Blocks - Wire to Board 1719383-ND
TERM BLK 9P TOP ENTRY 7.5MM PCB

TERM BLK 9P TOP ENTRY 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1719383 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1719383
Fixed Terminal Blocks 1719383
Fixed Terminal Blocks 41 A 800 V 9-pos GRN PC terminal block

Fixed Terminal Blocks 41 A 800 V 9-pos GRN PC terminal block

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1719383-ND 1719383
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 9 9
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.062 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Ground terminal block - 2002-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details