PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1719341

Description
TERM BLK 5P TOP ENTRY 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P TOP ENTRY 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17180-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17180-ND
Terminal Blocks - Wire to Board 277-17180-ND
TERM BLK 5P TOP ENTRY 7.5MM PCB

TERM BLK 5P TOP ENTRY 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1719341 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1719341
Fixed Terminal Blocks 1719341
Fixed Terminal Blocks 41 A 800 V 5-pos GRN PC terminal block

Fixed Terminal Blocks 41 A 800 V 5-pos GRN PC terminal block

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17180-ND 1719341
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 5 5
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 90°
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986692-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.004 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers