PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1719215

Description
TERM BLK 4POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10989-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10989-ND
Terminal Blocks - Wire to Board 277-10989-ND
TERM BLK 4POS SIDE ENT 7.5MM PCB

TERM BLK 4POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1719215 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1719215
Fixed Terminal Blocks 1719215
Fixed Terminal Blocks 41 A 800 V 4-pos GRN PC terminal block

Fixed Terminal Blocks 41 A 800 V 4-pos GRN PC terminal block

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10989-ND 1719215
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 4 4
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2224.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers