TERM BLK 3POS SIDE ENT 7.5MM PCB
"3 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1719202 | 277-13781-ND |
| Product Name | Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 600 volts | |
| Current Rating | 35.0 amps |