1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
TERM BLOCK 1POS SIDE ENTRY PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-10988-ND | 1719189 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Spring Cage, Tension Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Size (AWG) | 8 to 24 AWG | 8 to 24 AWG |