PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1719031

Description
TERM BLK 2P SIDE ENT 6.35MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 6.35MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6942-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6942-ND
Terminal Blocks - Wire to Board 277-6942-ND
TERM BLK 2P SIDE ENT 6.35MM PCB

TERM BLK 2P SIDE ENT 6.35MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1719031 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1719031
Fixed Terminal Blocks 1719031
Fixed Terminal Blocks MKKDS 5/ 2-6.35

Fixed Terminal Blocks MKKDS 5/ 2-6.35

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6942-ND 1719031
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 6.35 mm (0.25 inches) 6.35 mm (0.25 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.11- PCB socket - 9311 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Single Row and Tri-Barrier Blocks - FTB-707-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details