PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1719011

Description
TERM BLOCK PLUG 3POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-17179-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-17179-ND
Terminal Blocks - Headers, Plugs and Sockets 277-17179-ND
TERM BLOCK PLUG 3POS 5.08MM

TERM BLOCK PLUG 3POS 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1719011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1719011
Pluggable Terminal Blocks 1719011
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 3 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17179-ND 1719011
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches
# of Contacts 3 to 6 3
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-347-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers