PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1718621

Description
TERM BLOCK 4POS 55DEG 7.62MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 55DEG 7.62MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13779-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13779-ND
Terminal Blocks - Wire to Board 277-13779-ND
TERM BLOCK 4POS 55DEG 7.62MM PCB

TERM BLOCK 4POS 55DEG 7.62MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1718621 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1718621
Fixed Terminal Blocks 1718621
Fixed Terminal Blocks GSMKDSN 1.5/ 4-7.62

Fixed Terminal Blocks GSMKDSN 1.5/ 4-7.62

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13779-ND 1718621
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 4 4
Contacts Pitch 7.62 mm (0.30 inches) 7.62 mm (0.30 inches)
Orientation 55° (125°) Angle with Board 55 deg
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - CTMXX9PT - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details