PHOENIX CONTACT USA Wire to Board 1717732

Description
"3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"
Request a Quote Datasheet
Description
"3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 277-6282-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-6282-ND
Wire to Board 277-6282-ND
"3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"

"3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 17.5A 630V Electronic Connector
371-1717732
Through-Hole 17.5A 630V Electronic Connector 371-1717732
Barrier Terminal Block, 17.5A, 630V, 3 Pos, Through Hole Product overview: 1717732 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17.5A, 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 17.5A, 630V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1717732 can be used for catalog matching and distributor lookup.

Barrier Terminal Block, 17.5A, 630V, 3 Pos, Through Hole Product overview: 1717732 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17.5A, 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 17.5A, 630V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1717732 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 1717732 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1717732
Wire to Board 1717732
TERM BLK 3P SIDE ENT 7.62MM PCB

TERM BLK 3P SIDE ENT 7.62MM PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-6282-ND 371-1717732 1717732
Product Name Wire to Board Through-Hole 17.5A 630V Electronic Connector Wire to Board
Termination Screw - Rising Cage Clamp Solder
Mounting Through Hole Through Hole
Contact Pitch 7.62 mm (0.3000 inch)
Contact Size (AWG) 14 to 30 AWG 14 to 30 AWG
Unlock Full Specs
to access all available technical data