PHOENIX CONTACT USA Headers, Plugs and Sockets 1717108

Description
"9 Position Terminal Block Header, Male Blades and Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"9 Position Terminal Block Header, Male Blades and Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-18630-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-18630-ND
Headers, Plugs and Sockets 277-18630-ND
"9 Position Terminal Block Header, Male Blades and Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"

"9 Position Terminal Block Header, Male Blades and Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 277-18630-ND
Product Name Headers, Plugs and Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-083LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details