PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1717033

Description
TERM BLK 3POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6109-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6109-ND
Terminal Blocks - Wire to Board 277-6109-ND
TERM BLK 3POS SIDE ENT 7.5MM PCB

TERM BLK 3POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1717033 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1717033
Fixed Terminal Blocks 1717033
Fixed Terminal Blocks 3P 7.5mm

Fixed Terminal Blocks 3P 7.5mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6109-ND 1717033
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546074-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Actuator supply terminal block - 2000-5357/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - 30.103/BLUE - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Contact elements - Contact element EF - (N) - EF103.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details