PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1717020

Description
TERM BLK 2POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6235-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6235-ND
Terminal Blocks - Wire to Board 277-6235-ND
TERM BLK 2POS SIDE ENT 7.5MM PCB

TERM BLK 2POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1717020 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1717020
Fixed Terminal Blocks 1717020
Fixed Terminal Blocks GMKDS 1 5/ 2

Fixed Terminal Blocks GMKDS 1 5/ 2

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6235-ND 1717020
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Single Row and Tri-Barrier Blocks - FTB-803-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details