PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1716925

Description
TERM BLOCK PLUG 7.62MM 5POS
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7.62MM 5POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-18603-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-18603-ND
Terminal Blocks - Headers, Plugs and Sockets 277-18603-ND
TERM BLOCK PLUG 7.62MM 5POS

TERM BLOCK PLUG 7.62MM 5POS

Buy Now Datasheet
Pluggable Terminal Blocks - 1716925 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1716925
Pluggable Terminal Blocks 1716925
Pluggable Terminal Blocks LPC 6/ 5-ST-7,62

Pluggable Terminal Blocks LPC 6/ 5-ST-7,62

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-18603-ND 1716925
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Lever Actuated
Operating Temperature -40 C (-40 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSBXX091 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Disconnect terminal block - 2002-1772 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers