TERM BLK 8P SIDE ENT 5.08MM PCB
Printed Circuit Terminal Block, 17.5 A Nominal Current, 250 V Nominal Voltage
Sturdy housings with an extremely precise pitch.
TERMINAL BLOCK, PCB, 5.08MM, 8 CONTACT, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions
Fixed Terminal Blocks 8P 5.08mm 90DEG
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1266-ND | 70054419 | 71C4098 | 1715789 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Block; 17.5 A; 250 V; 5.08 mm;26 to 14 AWG; 8; Screw; Solder; 4 kV | Terminal Block, Pcb, 5.08Mm, 8 Contact, 26-14Awg; Pitch Spacing Phoenix Contact | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB | PCB | |
| Features | Interlocking (Side) | |||
| # of Contacts | 8 | 8 | ||
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | ||
| Orientation | 180° | 90° | Straight |