"4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
TERM BLK 4P SIDE ENT 5.08MM PCB
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1265-ND | 6487857 | 1715747 |
| Product Name | Wire to Board | PCB Headers | Wire to Board |
| Termination | Screw - Rising Cage Clamp | Screw | |
| Mounting | Through Hole | Through hole | Through Hole |
| Contact Pitch | 5.08 mm (0.2000 inch) | ||
| Contact Size (AWG) | 14 to 30 AWG | 14 to 30 AWG |