Manufacturer: Phoenix Contact
Win Source Part Number: 905468-1715734
Series: COMBICON MKDS
Features: 3 Position Wire to Board Terminal Block Horizontal with Board 0.200" (5.08mm) Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.69.4040
Other Part Number: MKDS1,5/3-5,08, 277-1264, MKDS 1.5/3-5.08
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905468-1715734 |
| Product Name | Unclassified - 1715734 |