PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1715721

Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1263-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1263-ND
Terminal Blocks - Wire to Board 277-1263-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1930564 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1930564
PCB Terminal Blocks 1930564
Phoenix Contact 1715721

Phoenix Contact 1715721

Supplier's Site
Terminal Block; 17.5 A; 250 V; 5.08 mm;26 to 14 AWG; 2; Screw; Solder; 4 kV - 70054416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 17.5 A; 250 V; 5.08 mm;26 to 14 AWG; 2; Screw; Solder; 4 kV
70054416
Terminal Block; 17.5 A; 250 V; 5.08 mm;26 to 14 AWG; 2; Screw; Solder; 4 kV 70054416
Printed Circuit Terminal Block, 17.5 A Nominal Current, 250 V Nominal Voltage Sturdy housings with an extremely precise pitch. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-14 Screw Connection Blocks

Printed Circuit Terminal Block, 17.5 A Nominal Current, 250 V Nominal Voltage
Sturdy housings with an extremely precise pitch.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-14
  • Screw Connection Blocks
Supplier's Site
Fixed Terminal Blocks - 1715721 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1715721
Fixed Terminal Blocks 1715721
Fixed Terminal Blocks 2P 5.08mm 90DEG

Fixed Terminal Blocks 2P 5.08mm 90DEG

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Phoenix Contact - 71C4095 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Phoenix Contact
71C4095
Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Phoenix Contact 71C4095
TERMINAL BLOCK, PCB, 2 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1263-ND 1930564 70054416 1715721 71C4095
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block; 17.5 A; 250 V; 5.08 mm;26 to 14 AWG; 2; Screw; Solder; 4 kV Fixed Terminal Blocks Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Phoenix Contact
Mounting Options PCB PCB; Through hole PCB PCB
Features Interlocking (Side)
# of Contacts 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180° 180°; Straight 90°
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.62 – Screw terminal socket - 9362 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CSA, CE-2, cRUus, ukca, EAC-1, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Tubular Screw Clamp Plugs - 30.303 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1412-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details