2-Pos Barrier Strip Terminal Block, 17.5A, 250V, 5.08mm Pitch, Screw Product overview: 1715721 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, 250V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1715721 can be used for catalog matching and distributor lookup.
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
TERM BLK 2P SIDE ENT 5.08MM PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 371-1715721 | 277-1263-ND | 1715721 |
| Product Name | 17.5A 250V Electronic Connector | Wire to Board | Wire to Board |
| Termination | Screw | Screw - Rising Cage Clamp | |
| Voltage Rating | 400 volts | 300 volts | |
| Current Rating | 17.5 amps | 15.0 amps | |
| Mounting | Through Hole | Through Hole |