PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1715129

Description
TERM BLK 12P SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1262-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1262-ND
Terminal Blocks - Wire to Board 277-1262-ND
TERM BLK 12P SIDE ENTRY 5MM PCB

TERM BLK 12P SIDE ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8020535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8020535
Pluggable Terminal Blocks 8020535
Phoenix Contact 1715129

Phoenix Contact 1715129

Supplier's Site
Pluggable Terminal Blocks - 1703797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703797
Pluggable Terminal Blocks 1703797
Phoenix Contact 1715129

Phoenix Contact 1715129

Supplier's Site
Fixed Terminal Blocks - 1715129 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1715129
Fixed Terminal Blocks 1715129
Fixed Terminal Blocks 12P 5mm 90DEG

Fixed Terminal Blocks 12P 5mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1262-ND 8020535 1715129
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
Features Interlocking (Side) Terminal Plug
# of Contacts 12 12 12
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° 180°; Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986711-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Terminals - Screw Connectors - 36-7758-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 94.94 - Screw terminal (Box clamp) socket - 9494 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details