PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1715048

Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1260-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1260-ND
Terminal Blocks - Wire to Board 277-1260-ND
TERM BLK 4POS SIDE ENTRY 5MM PCB

TERM BLK 4POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8020522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8020522
Pluggable Terminal Blocks 8020522
Phoenix Contact 1715048

Phoenix Contact 1715048

Supplier's Site
Terminal Block; 17.5 A; 250 V; 5 mm; 26to 14 AWG; 4; Screw; Solder; 4 kV; PA - 70054388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 17.5 A; 250 V; 5 mm; 26to 14 AWG; 4; Screw; Solder; 4 kV; PA
70054388
Terminal Block; 17.5 A; 250 V; 5 mm; 26to 14 AWG; 4; Screw; Solder; 4 kV; PA 70054388
Printed Circuit Terminal Block, 17.5 A Nominal Current, 250 V Nominal Voltage Sturdy housings with an extremely precise pitch. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-14 Screw Connection Blocks

Printed Circuit Terminal Block, 17.5 A Nominal Current, 250 V Nominal Voltage
Sturdy housings with an extremely precise pitch.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-14
  • Screw Connection Blocks
Supplier's Site
Fixed Terminal Blocks - 1715048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1715048
Fixed Terminal Blocks 1715048
Fixed Terminal Blocks 4P 5mm 90DEG

Fixed Terminal Blocks 4P 5mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1260-ND 8020522 70054388 1715048
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Terminal Block; 17.5 A; 250 V; 5 mm; 26to 14 AWG; 4; Screw; Solder; 4 kV; PA Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB PCB
Features Interlocking (Side) Terminal Plug
# of Contacts 4 4 4
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° 180°; Straight 90°
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.485 - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Terminal Block Type Fixed Terminal Blocks
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Double-deck terminal block - Through terminal block - 2002-2438 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers