PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1715022

Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1258-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1258-ND
Terminal Blocks - Wire to Board 277-1258-ND
TERM BLK 2POS SIDE ENTRY 5MM PCB

TERM BLK 2POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8020510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8020510
Pluggable Terminal Blocks 8020510
Phoenix Contact 1715022

Phoenix Contact 1715022

Supplier's Site
Fixed Terminal Blocks - 1715022 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1715022
Fixed Terminal Blocks 1715022
Fixed Terminal Blocks 2P 5mm 90DEG

Fixed Terminal Blocks 2P 5mm 90DEG

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Screw terminal
1715022
Connectors >> Screw terminal 1715022
1x2P 15A 300V Green 14~30 Straight 5mm 1 2 Plugin,P=5mm Screw terminal ROHS

1x2P 15A 300V Green 14~30 Straight 5mm 1 2 Plugin,P=5mm Screw terminal ROHS

Supplier's Site
Terminal Block; 17.5 A; 250 V; 5 mm; 26to 14 AWG; 2; Screw; Solder; 4 kV; PA - 70054386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 17.5 A; 250 V; 5 mm; 26to 14 AWG; 2; Screw; Solder; 4 kV; PA
70054386
Terminal Block; 17.5 A; 250 V; 5 mm; 26to 14 AWG; 2; Screw; Solder; 4 kV; PA 70054386
Printed Circuit Terminal Block, 17.5 A Nominal Current, 250 V Nominal Voltage Sturdy housings with an extremely precise pitch. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-14 Screw Connection Blocks

Printed Circuit Terminal Block, 17.5 A Nominal Current, 250 V Nominal Voltage
Sturdy housings with an extremely precise pitch.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-14
  • Screw Connection Blocks
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1258-ND 8020510 1715022 1715022 70054386
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks Connectors >> Screw terminal Terminal Block; 17.5 A; 250 V; 5 mm; 26to 14 AWG; 2; Screw; Solder; 4 kV; PA
Mounting Options PCB PCB; Through hole PCB Straight PCB
Features Interlocking (Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian)
# of Contacts 2 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Blocks - Wire to Board - 2946-2086-1204/700-000/997-605TR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG126R1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details