TERM BLK 3P SIDE ENT 9.53MM PCB
"3 Position Wire to Board Terminal Block Horizontal with Board 0.375"" (9.53mm) Through Hole"
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1714984 | 277-1272-ND |
| Product Name | Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 600 volts | |
| Current Rating | 30.0 amps |