Manufacturer: Phoenix Contact
Win Source Part Number: 1332303-1714968
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.250" (6.35mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 10-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 50
Mounting: Through Hole
Current: 30 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Thread: M3
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: MKDS5/3-6,35,277-127
RoHS Status: RoHS Compliant
"3 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1332303-1714968 | 277-1270-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 30.0 amps |