TERM BLK 2P SIDE ENT 6.35MM PCB
TERMINAL BLOCK, PCB, 2 POSITION, 24-10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions
1x2P 32A 500V Green 10~30 Straight 6.35mm 1 2 Plugin,P=6.35mm Screw terminal ROHS
Printed Circuit Terminal Block, 24 A Nominal Current, 500 V Nominal Voltage
Sturdy housings with an extremely precise pitch.
Fixed Terminal Blocks 2P 6.35mm 90DEG
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1269-ND | 8030633 | 71C4091 | 1714955 | 70054427 | 1714955 |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks | Terminal Block, Pcb, 2 Position, 24-10Awg; Pitch Spacing Phoenix Contact | Connectors >> Screw terminal | Terminal Block; 32 A; 500 V; 6.35 mm; 24 to 10 AWG; 2; Screw; Solder; 6 kV; PA | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB; Through hole | Straight | PCB | PCB | |
| Features | Interlocking (Side) | Terminal Plug | ||||
| # of Contacts | 2 | 2 | 2 | |||
| Contacts Pitch | 6.35 mm (0.25 inches) | 6.35 mm (0.25 inches) | 6.35 mm (0.25 inches) | 6.35 mm (0.25 inches) | ||
| Orientation | 180° | 180°; Straight | 90° |