"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
CONN HEADER 1.27MM 12POS SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-18572-1-ND | 1714924 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 500 volts | 500 volts |
| Current Rating | 1.4 amps | 1.4 amps |