Win Source Part Number: 1315064-1714899
Category: Connectors, Interconnects>Rectan
Series: COMBICON FP
Number of Positions: 68
Features: Board Guide, Solder Retention
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 500V
Mated Stacking Heights: 8mm, 9.5mm
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.246" (6.25mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Phoenix Contact
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1315064-1714899 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Product Type | IC Headers |
| Socket Type | Receptacle |
| Mounting | SMT; SMD (SMT) |
| Voltage Rating | 500 volts |