"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RECEPTACLE 1.27MM 26POS SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-18538-1-ND | 1714894 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 500 volts | 500 volts |
| Current Rating | 1.4 amps | 1.4 amps |