"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RECEPTACLE 1.27MM 20POS SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-18565-2-ND | 1714893 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 500 volts | 500 volts |
| Current Rating | 1.4 amps | 1.4 amps |