"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
Phoenix Contact 1714871 PCB Socket
Phoenix Contact 1714871 PCB Socket
CONN RECPT 1.27MM 16POS SMD RA
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-18561-2-ND | 1957589 | 1714871 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface mount | Surface Mount, Right Angle |
| Voltage Rating | 500 volts | 500 volts | 500 volts |
| Current Rating | 1.4 amps | 1.4 amps | |
| Number of Contacts | 16 # | 16 # |