PHOENIX CONTACT USA
Headers, Plugs and Sockets
1714550
Description
DFMC 1 5/ 9-ST-3 5-LR AU
Request a Quote
Email Supplier
Datasheet
Description
DFMC 1 5/ 9-ST-3 5-LR AU
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
277-1714550-ND |
|
Product Name
|
Headers, Plugs and Sockets |
|
Geometry
|
Straight; 180°
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details