PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1713914

Description
TERM BLK 8P SIDE ENT 9.53MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENT 9.53MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1713914-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1713914-ND
Terminal Blocks - Wire to Board 1713914-ND
TERM BLK 8P SIDE ENT 9.53MM PCB

TERM BLK 8P SIDE ENT 9.53MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1713914 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1713914
Fixed Terminal Blocks 1713914
Fixed Terminal Blocks MKDS 5/ 8-9.5

Fixed Terminal Blocks MKDS 5/ 8-9.5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1713914-ND 1713914
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 8 8
Contacts Pitch 9.53 mm (0.38 inches) 9.52 mm (0.37 inches)
Orientation 180°
North American 10 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Double-deck terminal block - Ground terminal block - 2002-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks with Wire Guard - PSQXX0H5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details