PHOENIX CONTACT USA Wire to Board 1713846

Description
"12 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole"
Request a Quote Datasheet
Description
"12 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 1713846-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
1713846-ND
Wire to Board 1713846-ND
"12 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole"

"12 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 1713846-ND
Product Name Wire to Board
Termination Screw - Rising Cage Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Backplane Connector Housings - 2684-104146-E-ND - DigiKey
Specs
Connector Type Housing for Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details