PHOENIX CONTACT USA PCB Terminal Blocks 1713736

Description
Phoenix Contact 1713736
Request a Quote Datasheet
Description
Phoenix Contact 1713736
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1895938 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1895938
PCB Terminal Blocks 1895938
Phoenix Contact 1713736

Phoenix Contact 1713736

Supplier's Site
Terminal Blocks - Wire to Board - 277-5800-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5800-ND
Terminal Blocks - Wire to Board 277-5800-ND
TERM BLOCK 3POS 35DEG 5.08MM PCB

TERM BLOCK 3POS 35DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1713736 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1713736
Fixed Terminal Blocks 1713736
Fixed Terminal Blocks 3P 5.08mm 35DEG

Fixed Terminal Blocks 3P 5.08mm 35DEG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1895938 277-5800-ND 1713736
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB
Termination Options Solder Screw Clamp; Screw
# of Contacts 3 3 3
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Body Material Nylon Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.158 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Through terminal block - 2002-2233/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers