TERM BLOCK 4POS 35DEG 5MM PCB
Fixed Terminal Blocks SMKDS 3/ 4
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-8592-ND | 1713082 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB |
| Features | Interlocking (Side) | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| # of Contacts | 4 | 4 |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |