TERM BLOCK 6POS 45DEG 3.5MM PCB
Fixed Terminal Blocks PTSA 1.5/ 6-3. 5-F MIX NZ08
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-13752-ND | 1713075 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 6 | 6 |
| Contacts Pitch | 3.51 mm (0.14 inches) | 3.50 mm (0.14 inches) |
| Orientation | 45 Degree Entry | 45 Degree Entry |