PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1713024

Description
TERM BLOCK 2POS 35DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 35DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5921-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5921-ND
Terminal Blocks - Wire to Board 277-5921-ND
TERM BLOCK 2POS 35DEG 5MM PCB

TERM BLOCK 2POS 35DEG 5MM PCB

Buy Now Datasheet
Conn Terminal Blocks 2 POS 5mm Solder Thru-Hole 28A - 629-1713024 - Utmel Electronic Limited
Hong Kong, China
Conn Terminal Blocks 2 POS 5mm Solder Thru-Hole 28A
629-1713024
Conn Terminal Blocks 2 POS 5mm Solder Thru-Hole 28A 629-1713024
Conn Terminal Blocks 2 POS 5mm Solder Thru-Hole 28A

Conn Terminal Blocks 2 POS 5mm Solder Thru-Hole 28A

Supplier's Site
Fixed Terminal Blocks - 1713024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1713024
Fixed Terminal Blocks 1713024
Fixed Terminal Blocks SMKDS 3/2 TERMINAL

Fixed Terminal Blocks SMKDS 3/2 TERMINAL

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5921-ND 629-1713024 1713024
Product Name Terminal Blocks - Wire to Board Conn Terminal Blocks 2 POS 5mm Solder Thru-Hole 28A Fixed Terminal Blocks
Mounting Options PCB Through Hole PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blocks - 30.368 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - DGWG126V1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details