"4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
PHOENIX CONTACT 1712805 Wire-To-Board Terminal Block, 5.08 mm, 4 Ways, 24 AWG, 12 AWG, 1.5 mm, Screw
TERM BLK 4P SIDE ENT 5.08MM PCB
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5911-ND | 629-1712805 | 1712805 |
| Product Name | Wire to Board | PHOENIX CONTACT 1712805 Wire-To-Board Terminal Block, 5.08 mm, 4 Ways, 24 AWG, 12 AWG, 1.5 mm, Screw | Wire to Board |
| Termination | Screw - Rising Cage Clamp | Solder | |
| Mounting | Through Hole | Through Hole | Through Hole |
| Contact Pitch | 5.08 mm (0.2000 inch) | ||
| Contact Size (AWG) | 12 to 30 AWG | 12 to 30 AWG |