PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1712708

Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13751-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13751-ND
Terminal Blocks - Wire to Board 277-13751-ND
TERM BLK 8P SIDE ENT 5.08MM PCB

TERM BLK 8P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 6487908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6487908
Pluggable Terminal Blocks 6487908
Phoenix Contact 1712708

Phoenix Contact 1712708

Supplier's Site
Fixed Terminal Blocks - 1712708 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1712708
Fixed Terminal Blocks 1712708
Fixed Terminal Blocks MKDS 3/ 8-5 08

Fixed Terminal Blocks MKDS 3/ 8-5 08

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-13751-ND 6487908 1712708
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB Through hole
Features Interlocking (Side) Terminal Plug
# of Contacts 8 8 8
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data