PHOENIX CONTACT USA Wire to Board 1711631

Description
"5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet
Description
"5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 1711631-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
1711631-ND
Wire to Board 1711631-ND
"5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

"5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 1711631-ND
Product Name Wire to Board
Termination Screw - Rising Cage Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details