PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1711271

Description
TERM BLOCK PLUG 3POS STR 10.16MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 10.16MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-13747-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-13747-ND
Terminal Blocks - Headers, Plugs and Sockets 277-13747-ND
TERM BLOCK PLUG 3POS STR 10.16MM

TERM BLOCK PLUG 3POS STR 10.16MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1711271 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1711271
Pluggable Terminal Blocks 1711271
Pluggable Terminal Blocks 3 Pos 10.16mm pitch Plug 18-4 AWG Spring

Pluggable Terminal Blocks 3 Pos 10.16mm pitch Plug 18-4 AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13747-ND 1711271
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Disconnect terminal block - 2002-1872 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSGXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details