PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1711039

Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1023-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1023-ND
Terminal Blocks - Wire to Board 277-1023-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Screw terminal
1711039
Connectors >> Screw terminal 1711039
1x3P 15A 300V Green 12~30 Straight 5mm 1 3 Plugin,P=5mm Screw terminal ROHS

1x3P 15A 300V Green 12~30 Straight 5mm 1 3 Plugin,P=5mm Screw terminal ROHS

Supplier's Site
Terminal Block; 24 A; 250 V; 5 mm; 24 to 12 AWG; 3; Screw; Solder; 4 kV; PA - 70054395 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 24 A; 250 V; 5 mm; 24 to 12 AWG; 3; Screw; Solder; 4 kV; PA
70054395
Terminal Block; 24 A; 250 V; 5 mm; 24 to 12 AWG; 3; Screw; Solder; 4 kV; PA 70054395
Printed Circuit Terminal Block, 24 A Nominal Current, 250 V Nominal Voltage Sturdy housings with an extremely precise pitch. Polyamide Insulating Material Voltage: 300, Amps: 15, AWG: 30-12 Screw Connection Blocks

Printed Circuit Terminal Block, 24 A Nominal Current, 250 V Nominal Voltage
Sturdy housings with an extremely precise pitch.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 15, AWG: 30-12
  • Screw Connection Blocks
Supplier's Site
Fixed Terminal Blocks - 1711039 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1711039
Fixed Terminal Blocks 1711039
Fixed Terminal Blocks 3P 5mm 90DEG

Fixed Terminal Blocks 3P 5mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1023-ND 1711039 70054395 1711039
Product Name Terminal Blocks - Wire to Board Connectors >> Screw terminal Terminal Block; 24 A; 250 V; 5 mm; 24 to 12 AWG; 3; Screw; Solder; 4 kV; PA Fixed Terminal Blocks
Mounting Options PCB Straight PCB PCB
Features Interlocking (Side)
# of Contacts 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.157 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details