PHOENIX CONTACT USA Wire to Board 1711039

Description
"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet
Description
"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 277-1023-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-1023-ND
Wire to Board 277-1023-ND
"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Wire to Board - 1711039 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1711039
Wire to Board 1711039
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Supplier's Site Datasheet
Mkds 3/ 3 Phoenix Contact - 14X4237 - Newark, An Avnet Company
Chicago, IL, United States
Mkds 3/ 3 Phoenix Contact
14X4237
Mkds 3/ 3 Phoenix Contact 14X4237
MKDS 3/ 3

MKDS 3/ 3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-1023-ND 1711039 14X4237
Product Name Wire to Board Wire to Board Mkds 3/ 3 Phoenix Contact
Termination Screw - Rising Cage Clamp
Mounting Through Hole Through Hole
Contact Pitch 5 mm (0.1970 inch)
Contact Size (AWG) 12 to 30 AWG 12 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28578-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104801AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
2 suppliers
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details