PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1709704

Description
TERM BLK 4P SIDE ENT 10.16MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 10.16MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6950-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6950-ND
Terminal Blocks - Wire to Board 277-6950-ND
TERM BLK 4P SIDE ENT 10.16MM PCB

TERM BLK 4P SIDE ENT 10.16MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1709704 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1709704
Fixed Terminal Blocks 1709704
Fixed Terminal Blocks MKDS 10 HV/ 4-ZB-10 .16

Fixed Terminal Blocks MKDS 10 HV/ 4-ZB-10 .16

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6950-ND 1709704
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 4 4
Contacts Pitch 10.16 mm (0.40 inches) 10.16 mm (0.40 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2207.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Through terminal block - 2002-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details