Manufacturer: Phoenix Contact
Win Source Part Number: 1332240-1709694
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.400" (10.16mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 6-20 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 600 V
Standard Package: 50
Mounting: Through Hole
Current: 60 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 1.2-1.5 Nm (10.6-13.3 Lb-In)
Screw Thread: M4
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 277-8589,1709694-ND,
RoHS Status: ROHS3 Compliant
"3 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1332240-1709694 | 277-8589-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 60.0 amps |