"2 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole"
TERM BLK 2P SIDE ENT 10.16MM PCB
MKDS 10 HV/ 2-ZB-10 16
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-13746-ND | 1709681 | 14X4197 |
| Product Name | Wire to Board | Wire to Board | Mkds 10 Hv/ 2-Zb-10 16 Phoenix Contact |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 10.16 mm (0.4000 inch) | ||
| Contact Size (AWG) | 6 to 20 AWG | 6 to 20 AWG |