TERM BLK 2P SIDE ENT 10.16MM PCB
Fixed Terminal Blocks MKDS 10 HV/ 2-ZB-10.16
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-13746-ND | 1709681 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| Features | Interlocking (Side) | |
| # of Contacts | 2 | 2 |
| Contacts Pitch | 10.16 mm (0.40 inches) | 10.16 mm (0.40 inches) |
| Orientation | 180° |