PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1709459

Description
TERM BLOCK PLUG 3POS STR 2.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 2.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11811-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11811-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11811-ND
TERM BLOCK PLUG 3POS STR 2.5MM

TERM BLOCK PLUG 3POS STR 2.5MM

Buy Now Datasheet
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1709459
Pluggable Terminal Blocks 1709459
Pluggable Terminal Blocks PTSM 0,5/3-PL-2,5 WH Plug

Pluggable Terminal Blocks PTSM 0,5/3-PL-2,5 WH Plug

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11811-ND 1709459
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Latches
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2863.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details